SKF Group (The) Bearing 32211-J2

Description
SKF,32211-J2 ,BEARING ,TAPERED ROLLER BEARING FULL ASSEMBLY - CONE & CUP, 55 MM BORE, 21 MM CUP WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
SKF,32211-J2 ,BEARING ,TAPERED ROLLER BEARING FULL ASSEMBLY - CONE & CUP, 55 MM BORE, 21 MM CUP WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24184339 - Radwell International
Willingboro, NJ, United States
Bearing
24184339
Bearing 24184339
SKF,32211-J2 ,BEARING ,TAPERED ROLLER BEARING FULL ASSEMBLY - CONE & CUP, 55 MM BORE, 21 MM CUP WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

SKF,32211-J2 ,BEARING ,TAPERED ROLLER BEARING FULL ASSEMBLY - CONE & CUP, 55 MM BORE, 21 MM CUP WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 24184339
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU13008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Roller Bearings - 2482926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details