SKF Group (The) Bearing 32209J2

Description
TAPERED ROLLER BEARING, SINGLE ROW, 45 MM ID, 85 MM OD, 24.75 MM W. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE ROW, 45 MM ID, 85 MM OD, 24.75 MM W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 176281245 - Radwell International
Willingboro, NJ, United States
Bearing
176281245
Bearing 176281245
TAPERED ROLLER BEARING, SINGLE ROW, 45 MM ID, 85 MM OD, 24.75 MM W. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE ROW, 45 MM ID, 85 MM OD, 24.75 MM W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 176281245
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Rotation - Cross Roller Ring - RU148UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details