Angular Contact Bearings are ideally suited to applications requiring high rotating speeds, combined radial and axial loads and a high degree of stiffness and running accuracy.
Inside Diameter = 45mm
Outside Diameter = 85mm
Ball Bearing Type = Angular Contact
Race Width = 30.2mm
End Type = Sealed
Number of Rows = 2
Static Load Rating = 39kN
Cage Material = Fibreglass Reinforced Nylon 66
Race Type = Plain
Dynamic Load Rating = 51kN
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 505621 |
Primary Bearing Category | Angular Contact Ball Bearing |
Seals / Shields | Single Seal |
Design Units | Metric |
Bore | 1.7717 inch (45.000 mm) |
Outside Diameter | 3.3465 inch (85.000 mm) |