igus® inc. Plastic Ball Bearing xiros® - Series A500

Description
Features Maintenance- and lubrication-free For temperatures up to 302° F Corrosion resistant Non-magnetic and washable Chemical resistant FDA compliant Predictable lifetime Lightweight For 3-20 mm shaft diameter
Description
Features Maintenance- and lubrication-free For temperatures up to 302° F Corrosion resistant Non-magnetic and washable Chemical resistant FDA compliant Predictable lifetime Lightweight For 3-20 mm shaft diameter

Suppliers

Company
Product
Description
Supplier Links
Plastic Ball Bearing - xiros® - Series A500 - igus® inc.
East Providence, RI, United States
Plastic Ball Bearing
xiros® - Series A500
Plastic Ball Bearing xiros® - Series A500
Features Maintenance- and lubrication-free For temperatures up to 302° F Corrosion resistant Non-magnetic and washable Chemical resistant FDA compliant Predictable lifetime Lightweight For 3-20 mm shaft diameter

Features

  • Maintenance- and lubrication-free
  • For temperatures up to 302° F
  • Corrosion resistant
  • Non-magnetic and washable
  • Chemical resistant
  • FDA compliant
  • Predictable lifetime
  • Lightweight
  • For 3-20 mm shaft diameter
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Ball Bearings
Product Number xiros® - Series A500
Product Name Plastic Ball Bearing
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 0 to 302 F (-18 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details