Angular Contact Bearings are ideally suited to applications requiring high rotating speeds, combined radial and axial loads and a high degree of stiffness and running accuracy.
Inside Diameter = 25mm
Outside Diameter = 52mm
Ball Bearing Type = Angular Contact
Race Width = 20.6mm
End Type = Sealed
Number of Rows = 2
Static Load Rating = 14.3kN
Cage Material = Fibreglass Reinforced Nylon 66
Race Type = Plain
Dynamic Load Rating = 21.6kN
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 2851692 |
Primary Bearing Category | Angular Contact Ball Bearing |
Seals / Shields | Single Seal |
Design Units | Metric |
Bore | 0.9843 inch (25.000 mm) |
Outside Diameter | 2.0472 inch (52.000 mm) |