SKF Group (The) Ball Bearings 3205 A-2RS1TN9/MT33

Description
SKF 3205 A-2RS1TN9/MT33 Ball Bearing
Request a Quote
Description
SKF 3205 A-2RS1TN9/MT33 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2851692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2851692
Ball Bearings 2851692
SKF 3205 A-2RS1TN9/MT33 Ball Bearing

SKF 3205 A-2RS1TN9/MT33 Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2851692
Product Name Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Ball Bearings - 2058757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details