SKF Group (The) Bearing 32010X

Description
TAPERED ROLLER BEARING, SINGLE ROW, SHIELDED/DEEP GROOVE, STAINLESS STEEL, 50 MM BORE DIAM, 80 MM OUTSIDE DIAM, 20 MM WIDTH, 75.1 KN DYNAMIC LOAD RATING, 88 KN STATIC LOAD RATING, 6300 R/MIN SPEED, 8000 R/MIN LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE ROW, SHIELDED/DEEP GROOVE, STAINLESS STEEL, 50 MM BORE DIAM, 80 MM OUTSIDE DIAM, 20 MM WIDTH, 75.1 KN DYNAMIC LOAD RATING, 88 KN STATIC LOAD RATING, 6300 R/MIN SPEED, 8000 R/MIN LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 162412280 - Radwell International
Willingboro, NJ, United States
Bearing
162412280
Bearing 162412280
TAPERED ROLLER BEARING, SINGLE ROW, SHIELDED/DEEP GROOVE, STAINLESS STEEL, 50 MM BORE DIAM, 80 MM OUTSIDE DIAM, 20 MM WIDTH, 75.1 KN DYNAMIC LOAD RATING, 88 KN STATIC LOAD RATING, 6300 R/MIN SPEED, 8000 R/MIN LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE ROW, SHIELDED/DEEP GROOVE, STAINLESS STEEL, 50 MM BORE DIAM, 80 MM OUTSIDE DIAM, 20 MM WIDTH, 75.1 KN DYNAMIC LOAD RATING, 88 KN STATIC LOAD RATING, 6300 R/MIN SPEED, 8000 R/MIN LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 162412280
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Rotation - Cross Roller Ring - RB13025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details