SKF Group (The) Bearing 32005-X/Q

Description
BEARING, ROLLER BEARING, SINGLE ROW, TAPERED, 1.85 INCH OUTSIDE DIAMETER, 1 INCH BORE DIAMETER, CYLINDRICAL BORE, SHEET METAL CAGE, WITHOUT SEALING, LIMITING SPEED: 14000 R/MIN, DYANMIC LOAD RATING: 6070 LBF, STATIC LOAD RATING: 7306 LBF. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ROLLER BEARING, SINGLE ROW, TAPERED, 1.85 INCH OUTSIDE DIAMETER, 1 INCH BORE DIAMETER, CYLINDRICAL BORE, SHEET METAL CAGE, WITHOUT SEALING, LIMITING SPEED: 14000 R/MIN, DYANMIC LOAD RATING: 6070 LBF, STATIC LOAD RATING: 7306 LBF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21319237 - Radwell International
Willingboro, NJ, United States
Bearing
21319237
Bearing 21319237
BEARING, ROLLER BEARING, SINGLE ROW, TAPERED, 1.85 INCH OUTSIDE DIAMETER, 1 INCH BORE DIAMETER, CYLINDRICAL BORE, SHEET METAL CAGE, WITHOUT SEALING, LIMITING SPEED: 14000 R/MIN, DYANMIC LOAD RATING: 6070 LBF, STATIC LOAD RATING: 7306 LBF. FREE 2 YEAR RADWELL WARRANTY

BEARING, ROLLER BEARING, SINGLE ROW, TAPERED, 1.85 INCH OUTSIDE DIAMETER, 1 INCH BORE DIAMETER, CYLINDRICAL BORE, SHEET METAL CAGE, WITHOUT SEALING, LIMITING SPEED: 14000 R/MIN, DYANMIC LOAD RATING: 6070 LBF, STATIC LOAD RATING: 7306 LBF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21319237
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-250 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details