SKF Group (The) Bearing 320/28X/Q

Description
TAPERED ROLLER BEARING, CONE AND CUP, 28MM BORE, 52MM OD, 16MM CONE WIDTH, 12MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, CONE AND CUP, 28MM BORE, 52MM OD, 16MM CONE WIDTH, 12MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 130971754 - Radwell International
Willingboro, NJ, United States
Bearing
130971754
Bearing 130971754
TAPERED ROLLER BEARING, CONE AND CUP, 28MM BORE, 52MM OD, 16MM CONE WIDTH, 12MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, CONE AND CUP, 28MM BORE, 52MM OD, 16MM CONE WIDTH, 12MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 130971754
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Rotation - Cross Roller Ring - RU124UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details