SKF Group (The) Roller Bearings 31310/CL7C

Description
SKF 31310/CL7C Roller Bearing
Request a Quote
Description
SKF 31310/CL7C Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2080007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2080007
Roller Bearings 2080007
SKF 31310/CL7C Roller Bearing

SKF 31310/CL7C Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2080007
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6265-X - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7501 inch (19.053 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Rotation - Cross Roller Ring - RAU2005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details