SKF Group (The) Bearing 31306 J2/Q

Description
TAPERED ROLLER BEARING, 30 MM BORE, 72 MM OD, 19 MM CONE WIDTH, 14 MM CUP WIDTH, STATIC LOAD; 50 KN MAX, DYNAMIC LOAD: 47.3 KN MAX, 9500 RPM MAX. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 30 MM BORE, 72 MM OD, 19 MM CONE WIDTH, 14 MM CUP WIDTH, STATIC LOAD; 50 KN MAX, DYNAMIC LOAD: 47.3 KN MAX, 9500 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 44612265 - Radwell International
Willingboro, NJ, United States
Bearing
44612265
Bearing 44612265
TAPERED ROLLER BEARING, 30 MM BORE, 72 MM OD, 19 MM CONE WIDTH, 14 MM CUP WIDTH, STATIC LOAD; 50 KN MAX, DYNAMIC LOAD: 47.3 KN MAX, 9500 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 30 MM BORE, 72 MM OD, 19 MM CONE WIDTH, 14 MM CUP WIDTH, STATIC LOAD; 50 KN MAX, DYNAMIC LOAD: 47.3 KN MAX, 9500 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 44612265
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details