SKF Group (The) Bearing 31305-J2

Description
ROLLER BEARING, TAPERED ROLLER BEARING FULL ASSEMBLY - 25 MM BORE, 62 MM OD, 17 MM CONE WIDTH, 13 MM CUP WIDTH, CLASS 3 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED ROLLER BEARING FULL ASSEMBLY - 25 MM BORE, 62 MM OD, 17 MM CONE WIDTH, 13 MM CUP WIDTH, CLASS 3 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40127229 - Radwell International
Willingboro, NJ, United States
Bearing
40127229
Bearing 40127229
ROLLER BEARING, TAPERED ROLLER BEARING FULL ASSEMBLY - 25 MM BORE, 62 MM OD, 17 MM CONE WIDTH, 13 MM CUP WIDTH, CLASS 3 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED ROLLER BEARING FULL ASSEMBLY - 25 MM BORE, 62 MM OD, 17 MM CONE WIDTH, 13 MM CUP WIDTH, CLASS 3 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40127229
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details