SKF/Global Cam Rollers 305806 C-2Z

Description
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.
Description
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Suppliers

Company
Product
Description
Supplier Links
Cam Rollers - 305806 C-2Z - SKF/Global
Lansdale, PA, USA
Cam Rollers
305806 C-2Z
Cam Rollers 305806 C-2Z
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Supplier's Site
Cam Rollers - 305806 C-2Z - SKF/North America
Lansdale, PA, USA
Cam Rollers
305806 C-2Z
Cam Rollers 305806 C-2Z
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Cam Followers Cam Followers
Product Number 305806 C-2Z 305806 C-2Z
Product Name Cam Rollers Cam Rollers
Type Yoke Yoke
Bearing Surface Crowned Crowned
Design Units Metric Metric
Load Rating 6654 lbs (3018 kg) 6654 lbs (3018 kg)
Speed Limit 5000 rpm 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF5UU-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
1-1/2 in. L, 1-1/2 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.5 inch (38.1 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-5/8-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 1/8
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 29985 lbs (13599 kg)
View Details