SKF Group (The) Bearing 305802C2Z

Description
ROLLER BEARING, CROWNED YOKE ROLLER, 40MM ROLLER DIAMETER, 15MM BORE, 15.9 ROLLER WIDTH, SHIELDED, 9000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, CROWNED YOKE ROLLER, 40MM ROLLER DIAMETER, 15MM BORE, 15.9 ROLLER WIDTH, SHIELDED, 9000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 63086715 - Radwell International
Willingboro, NJ, United States
Bearing
63086715
Bearing 63086715
ROLLER BEARING, CROWNED YOKE ROLLER, 40MM ROLLER DIAMETER, 15MM BORE, 15.9 ROLLER WIDTH, SHIELDED, 9000 RPM. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, CROWNED YOKE ROLLER, 40MM ROLLER DIAMETER, 15MM BORE, 15.9 ROLLER WIDTH, SHIELDED, 9000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 63086715
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB40035UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845768 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details