SKF/Global Cam Rollers 305703 C-2Z

Description
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.
Description
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Suppliers

Company
Product
Description
Supplier Links
Cam Rollers - 305703 C-2Z - SKF/Global
Lansdale, PA, USA
Cam Rollers
305703 C-2Z
Cam Rollers 305703 C-2Z
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Supplier's Site
Cam Rollers - 305703 C-2Z - SKF/North America
Lansdale, PA, USA
Cam Rollers
305703 C-2Z
Cam Rollers 305703 C-2Z
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Cam Followers Cam Followers
Product Number 305703 C-2Z 305703 C-2Z
Product Name Cam Rollers Cam Rollers
Type Yoke Yoke
Bearing Surface Straight Straight
Design Units Metric Metric
Load Rating 3282 lbs (1488 kg) 3282 lbs (1488 kg)
Speed Limit 8000 rpm 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-1/2-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 970 lbs (440 kg)
Bearing Material Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.6250 inch (15.87 mm)
Thread Length 0.5000 inch (12.7 mm)
View Details
Rotation - Cam Follower - CFH10-1MUUR-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 29985 lbs (13599 kg)
View Details