SKF Group (The) Bearing 30306

Description
RADIAL ROLLER BEARING, TAPERED BORE, 30MM BORE, 72MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
RADIAL ROLLER BEARING, TAPERED BORE, 30MM BORE, 72MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 51326273 - Radwell International
Willingboro, NJ, United States
Bearing
51326273
Bearing 51326273
RADIAL ROLLER BEARING, TAPERED BORE, 30MM BORE, 72MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

RADIAL ROLLER BEARING, TAPERED BORE, 30MM BORE, 72MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 51326273
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 186213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details