SKF Group (The) Bearing 30213-J2/Q

Description
65MM BORE DIAM, 120MM OD, 24.75MM WIDE, TAPERED ROLLER BEARING 114,000 N DYNAMIC LOAD CAPACITY, 134,000 N STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
65MM BORE DIAM, 120MM OD, 24.75MM WIDE, TAPERED ROLLER BEARING 114,000 N DYNAMIC LOAD CAPACITY, 134,000 N STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 82435659 - Radwell International
Willingboro, NJ, United States
Bearing
82435659
Bearing 82435659
65MM BORE DIAM, 120MM OD, 24.75MM WIDE, TAPERED ROLLER BEARING 114,000 N DYNAMIC LOAD CAPACITY, 134,000 N STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

65MM BORE DIAM, 120MM OD, 24.75MM WIDE, TAPERED ROLLER BEARING 114,000 N DYNAMIC LOAD CAPACITY, 134,000 N STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 82435659
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB24025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.4488 inch (240.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 20.0000 inch (508.000 mm)
Overall Width 40.0000 inch (1015.999 mm)
View Details
Roller Bearings - 1469311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details