SKF Group (The) Bearing 30206 J2/Q

Description
TAPERED ROLLER BEARING FULL ASSEMBLY,30 MM BORE, 62 MM OD, 16 MM CONE WIDTH, 14 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING FULL ASSEMBLY,30 MM BORE, 62 MM OD, 16 MM CONE WIDTH, 14 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 110070995 - Radwell International
Willingboro, NJ, United States
Bearing
110070995
Bearing 110070995
TAPERED ROLLER BEARING FULL ASSEMBLY,30 MM BORE, 62 MM OD, 16 MM CONE WIDTH, 14 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING FULL ASSEMBLY,30 MM BORE, 62 MM OD, 16 MM CONE WIDTH, 14 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 110070995
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details