SKF Group (The) Bearing 23048 CC/W33

Description
BEARING, ROLLER BEARING, 240 MM ID, 360 MM OD, 92 MM WIDTH, DOUBLE ROW. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ROLLER BEARING, 240 MM ID, 360 MM OD, 92 MM WIDTH, DOUBLE ROW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 123909333 - Radwell International
Willingboro, NJ, United States
Bearing
123909333
Bearing 123909333
BEARING, ROLLER BEARING, 240 MM ID, 360 MM OD, 92 MM WIDTH, DOUBLE ROW. FREE 2 YEAR RADWELL WARRANTY

BEARING, ROLLER BEARING, 240 MM ID, 360 MM OD, 92 MM WIDTH, DOUBLE ROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 123909333
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB15025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
Roller Bearings - 1469315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
12mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM122210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details