SKF Group (The) Pillow Block/Bearing Housing 22311-CJ/W33

Description
ROLLER BEARING STEEL CAGE 55MM ID 120MM OD. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING STEEL CAGE 55MM ID 120MM OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 53729058 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
53729058
Pillow Block/Bearing Housing 53729058
ROLLER BEARING STEEL CAGE 55MM ID 120MM OD. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING STEEL CAGE 55MM ID 120MM OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 53729058
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

6mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1806E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details