SKF Group (The) Bearing 22230-CC/C3W33

Description
ROLLER BEARING, 5-3/4IN BORE, 10-1/2IN OD, 2-7/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 5-3/4IN BORE, 10-1/2IN OD, 2-7/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 96518268 - Radwell International
Willingboro, NJ, United States
Bearing
96518268
Bearing 96518268
ROLLER BEARING, 5-3/4IN BORE, 10-1/2IN OD, 2-7/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 5-3/4IN BORE, 10-1/2IN OD, 2-7/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 96518268
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU11020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-10 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
Roller Bearings - 2482844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details