SKF Group (The) Roller Bearings 22222 EK/C3

Description
SKF 22222 EK/C3 Roller Bearing
Request a Quote
Description
SKF 22222 EK/C3 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2078467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2078467
Roller Bearings 2078467
SKF 22222 EK/C3 Roller Bearing

SKF 22222 EK/C3 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2078467
Product Name Roller Bearings
Rolling Element Steel
Design Units Metric
Bore 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6636-X - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.9840 inch (24.994 mm)
View Details
Roller Bearings - 1469274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details
Rotation - Cross Roller Ring - RAU5008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details