Accurate Bushing Company, Inc. Ancillary Bearings, YR-Chain Rollers: Yoke Type YR-6636-X

Description
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.
Request a Quote
Description
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6636-X - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Ancillary Bearings, YR-Chain Rollers: Yoke Type
YR-6636-X
Ancillary Bearings, YR-Chain Rollers: Yoke Type YR-6636-X
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.

Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Roller Bearings
Product Number YR-6636-X
Product Name Ancillary Bearings, YR-Chain Rollers: Yoke Type
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Aerospace Bearings, YAD(Smith) - YAD-28 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-48 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.0000 inch (76.200 mm)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-64 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 4.0000 inch (101.600 mm)
View Details