SKF Group (The) Bearing 22218E

Description
ROLLER BEARING, W/ GROOVE, 90 MM I.D., 160 MM O.D., UNSEALED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, W/ GROOVE, 90 MM I.D., 160 MM O.D., UNSEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 127593358 - Radwell International
Willingboro, NJ, United States
Bearing
127593358
Bearing 127593358
ROLLER BEARING, W/ GROOVE, 90 MM I.D., 160 MM O.D., UNSEALED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, W/ GROOVE, 90 MM I.D., 160 MM O.D., UNSEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 127593358
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU12025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
Sprag Clutch Bearings - 1465252 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 15.0000 inch (381.000 mm)
Overall Width 33.0000 inch (838.200 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details