SKF Group (The) Bearing 22213E

Description
ROLLER BEARING, 222 SERIES, 120MM OUTER DIAMETER, 65MM INNER DIAMTER, 31MM OVERALL WIDTH, C0 CLEARANCE, STEEL, NOT SPLIT . FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 222 SERIES, 120MM OUTER DIAMETER, 65MM INNER DIAMTER, 31MM OVERALL WIDTH, C0 CLEARANCE, STEEL, NOT SPLIT . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21995418 - Radwell International
Willingboro, NJ, United States
Bearing
21995418
Bearing 21995418
ROLLER BEARING, 222 SERIES, 120MM OUTER DIAMETER, 65MM INNER DIAMTER, 31MM OVERALL WIDTH, C0 CLEARANCE, STEEL, NOT SPLIT . FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 222 SERIES, 120MM OUTER DIAMETER, 65MM INNER DIAMTER, 31MM OVERALL WIDTH, C0 CLEARANCE, STEEL, NOT SPLIT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21995418
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU297UUCC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.2677 inch (210.000 mm)
View Details
Roller Bearings - 2482898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Aerospace Bearings, YAT(as,ms) - 21439-106 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details