SKF Group (The) Roller Bearings 22211 E

Description
SKF 22211 E Roller Bearing
Request a Quote
Description
SKF 22211 E Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 506163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
506163
Roller Bearings 506163
SKF 22211 E Roller Bearing

SKF 22211 E Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 506163
Product Name Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details