SKF Group (The) Roller Bearings 22210 EK

Description
SKF 22210 EK Roller Bearing
Request a Quote
Description
SKF 22210 EK Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 506460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
506460
Roller Bearings 506460
SKF 22210 EK Roller Bearing

SKF 22210 EK Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 506460
Product Name Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU6013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Roller Bearings - 186221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details