SKF Group (The) Bearing 22207-E

Description
ROLLER BEARING, 2ROW, STRAIGHT BORE, 35X72X23MM. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 2ROW, STRAIGHT BORE, 35X72X23MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21663696 - Radwell International
Willingboro, NJ, United States
Bearing
21663696
Bearing 21663696
ROLLER BEARING, 2ROW, STRAIGHT BORE, 35X72X23MM. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 2ROW, STRAIGHT BORE, 35X72X23MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21663696
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU66UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
Roller Bearings - 1469298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details