SKF Group (The) Roller Bearings 22205 E/C3

Description
SKF 22205 E/C3 Roller Bearing
Request a Quote
Description
SKF 22205 E/C3 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2078414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2078414
Roller Bearings 2078414
SKF 22205 E/C3 Roller Bearing

SKF 22205 E/C3 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2078414
Product Name Roller Bearings
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-10 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details