SKF Group (The) Ball Bearings 2213 EKTN9

Description
SKF 2213 EKTN9 Ball Bearing
Request a Quote
Description
SKF 2213 EKTN9 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2091938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2091938
Ball Bearings 2091938
SKF 2213 EKTN9 Ball Bearing

SKF 2213 EKTN9 Ball Bearing

Supplier's Site
Bearing - 70148412 - Radwell International
Willingboro, NJ, United States
Bearing
70148412
Bearing 70148412
SELF-ALIGNING BALL BEARINGS, INSIDE DIAMETER: 65MM, OUTSIDE DIAMETER: 120MM, WIDTH: 31MM. FREE 2 YEAR RADWELL WARRANTY

SELF-ALIGNING BALL BEARINGS, INSIDE DIAMETER: 65MM, OUTSIDE DIAMETER: 120MM, WIDTH: 31MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2091938 70148412
Product Name Ball Bearings Bearing
Material / Plating Non-Metallic
Rolling Element Steel
Seals / Shields None (Open Bearing)
Features Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details