SKF Group (The) Bearing 21314E/C3

Description
DOUBLE ROW ROLLER BEARING, 2.756 IN BORE, 5.906 OD. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE ROW ROLLER BEARING, 2.756 IN BORE, 5.906 OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 95517180 - Radwell International
Willingboro, NJ, United States
Bearing
95517180
Bearing 95517180
DOUBLE ROW ROLLER BEARING, 2.756 IN BORE, 5.906 OD. FREE 2 YEAR RADWELL WARRANTY

DOUBLE ROW ROLLER BEARING, 2.756 IN BORE, 5.906 OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 95517180
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB10016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Roller Bearings - 1469276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details