SKF/Global Spherical Roller Thrust Bearings - 29330 E 176001330

Description
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.
Description
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Thrust Bearings - 29330 E - 176001330 - SKF/Global
Lansdale, PA, USA
Spherical Roller Thrust Bearings - 29330 E
176001330
Spherical Roller Thrust Bearings - 29330 E 176001330
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

Supplier's Site
Spherical Roller Thrust Bearings - 29330 E - 176001330 - SKF/North America
Lansdale, PA, USA
Spherical Roller Thrust Bearings - 29330 E
176001330
Spherical Roller Thrust Bearings - 29330 E 176001330
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 176001330 176001330
Product Name Spherical Roller Thrust Bearings - 29330 E Spherical Roller Thrust Bearings - 29330 E
Rolling Element Steel Steel
Type Spherical Roller Thrust Spherical Roller Thrust
Design Units Metric Metric
Bore 5.9055 inch (150.000 mm) 5.9055 inch (150.000 mm)
Outside Diameter 9.8425 inch (250.000 mm) 9.8425 inch (250.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB15013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 1469309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details