SKF/Global Spherical Roller Thrust Bearings - 29284 175002284

Description
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.
Description
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Thrust Bearings - 29284 - 175002284 - SKF/Global
Lansdale, PA, USA
Spherical Roller Thrust Bearings - 29284
175002284
Spherical Roller Thrust Bearings - 29284 175002284
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

Supplier's Site
Spherical Roller Thrust Bearings - 29284 - 175002284 - SKF/North America
Lansdale, PA, USA
Spherical Roller Thrust Bearings - 29284
175002284
Spherical Roller Thrust Bearings - 29284 175002284
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 175002284 175002284
Product Name Spherical Roller Thrust Bearings - 29284 Spherical Roller Thrust Bearings - 29284
Rolling Element Steel Steel
Type Spherical Roller Thrust Spherical Roller Thrust
Design Units Metric Metric
Bore 16.5354 inch (420.000 mm) 16.5354 inch (420.000 mm)
Outside Diameter 22.8347 inch (580.000 mm) 22.8347 inch (580.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
Roller Bearings - 1469266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details