SKF/Global Cylindrical Roller Thrust Bearings - 812/1060 M 173004062

Description
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.
Description
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Thrust Bearings - 812/1060 M - 173004062 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Thrust Bearings - 812/1060 M
173004062
Cylindrical Roller Thrust Bearings - 812/1060 M 173004062
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Supplier's Site
Cylindrical Roller Thrust Bearings - 812/1060 M - 173004062 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Thrust Bearings - 812/1060 M
173004062
Cylindrical Roller Thrust Bearings - 812/1060 M 173004062
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 173004062 173004062
Product Name Cylindrical Roller Thrust Bearings - 812/1060 M Cylindrical Roller Thrust Bearings - 812/1060 M
Rolling Element Steel Steel
Type Cylindrical Roller; Cylindrical Roller Thrust Cylindrical Roller; Cylindrical Roller Thrust
Design Units Metric Metric
Bore 41.7323 inch (1060.000 mm) 41.7323 inch (1060.000 mm)
Outside Diameter 55.1181 inch (1400.000 mm) 55.1181 inch (1400.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA8008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Roller Bearings - 2482923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details