Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).
Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 171040002 | 171040002 |
| Product Name | Tapered Roller Thrust Bearings, Screw-down Bearings - 353108 AU | Tapered Roller Thrust Bearings, Screw-down Bearings - 353108 AU |
| Rolling Element | Steel | Steel |
| Type | Tapered Roller Thrust | Tapered Roller Thrust |
| Design Units | Metric | Metric |
| Bore | 8.0000 inch (203.200 mm) | 8.0000 inch (203.200 mm) |