SKF/Global Tapered Roller Thrust Bearings of the Double Direction - 353006 171021012

Description
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.
Description
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings of the Double Direction - 353006 - 171021012 - SKF/Global
Lansdale, PA, USA
Tapered Roller Thrust Bearings of the Double Direction - 353006
171021012
Tapered Roller Thrust Bearings of the Double Direction - 353006 171021012
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Supplier's Site
Tapered Roller Thrust Bearings of the Double Direction - 353006 - 171021012 - SKF/North America
Lansdale, PA, USA
Tapered Roller Thrust Bearings of the Double Direction - 353006
171021012
Tapered Roller Thrust Bearings of the Double Direction - 353006 171021012
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 171021012 171021012
Product Name Tapered Roller Thrust Bearings of the Double Direction - 353006 Tapered Roller Thrust Bearings of the Double Direction - 353006
Rolling Element Steel Steel
Type Tapered Roller Thrust Tapered Roller Thrust
Design Units Metric Metric
Bore 13.7795 inch (350.000 mm) 13.7795 inch (350.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU178UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.5276 inch (115.000 mm)
View Details
Sprag Clutch Bearings - 1845776 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
Overall Width 73.0000 inch (1854.199 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details