The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 171018053 | 171018053 |
| Product Name | Tapered Roller Thrust Bearings, Single Direction - BFSB 353247 | Tapered Roller Thrust Bearings, Single Direction - BFSB 353247 |
| Rolling Element | Steel | Steel |
| Type | Tapered Roller Thrust | Tapered Roller Thrust |
| Design Units | Metric | Metric |
| Bore | 29.5000 inch (749.300 mm) | 29.5000 inch (749.300 mm) |