SKF/Global Tapered Roller Thrust Bearings, Single Direction - BFS-0004 E/HA3 171015004

Description
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).
Description
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings, Single Direction - BFS-0004 E/HA3 - 171015004 - SKF/Global
Lansdale, PA, USA
Tapered Roller Thrust Bearings, Single Direction - BFS-0004 E/HA3
171015004
Tapered Roller Thrust Bearings, Single Direction - BFS-0004 E/HA3 171015004
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

Supplier's Site
Tapered Roller Thrust Bearings, Single Direction - BFS-0004 E/HA3 - 171015004 - SKF/North America
Lansdale, PA, USA
Tapered Roller Thrust Bearings, Single Direction - BFS-0004 E/HA3
171015004
Tapered Roller Thrust Bearings, Single Direction - BFS-0004 E/HA3 171015004
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 171015004 171015004
Product Name Tapered Roller Thrust Bearings, Single Direction - BFS-0004 E/HA3 Tapered Roller Thrust Bearings, Single Direction - BFS-0004 E/HA3
Rolling Element Steel Steel
Type Tapered Roller Thrust Tapered Roller Thrust
Design Units Metric Metric
Bore 1.2992 inch (33.000 mm) 1.2992 inch (33.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB30025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details