SKF/Global Tapered Roller Thrust Bearings, Single Direction - 353150 A 171014021

Description
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).
Description
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings, Single Direction - 353150 A - 171014021 - SKF/Global
Lansdale, PA, USA
Tapered Roller Thrust Bearings, Single Direction - 353150 A
171014021
Tapered Roller Thrust Bearings, Single Direction - 353150 A 171014021
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

Supplier's Site
Tapered Roller Thrust Bearings, Single Direction - 353150 A - 171014021 - SKF/North America
Lansdale, PA, USA
Tapered Roller Thrust Bearings, Single Direction - 353150 A
171014021
Tapered Roller Thrust Bearings, Single Direction - 353150 A 171014021
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 171014021 171014021
Product Name Tapered Roller Thrust Bearings, Single Direction - 353150 A Tapered Roller Thrust Bearings, Single Direction - 353150 A
Rolling Element Steel Steel
Type Tapered Roller Thrust Tapered Roller Thrust
Design Units Metric Metric
Bore 1.9921 inch (50.600 mm) 1.9921 inch (50.600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
Rotation - Cross Roller Ring - RA15008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details