SKF/Global Cylindrical Roller Bearings, Single Row - NU 2205 ECML 1500242205

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 2205 ECML - 1500242205 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 2205 ECML
1500242205
Cylindrical Roller Bearings, Single Row - NU 2205 ECML 1500242205
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 2205 ECML - 1500242205 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 2205 ECML
1500242205
Cylindrical Roller Bearings, Single Row - NU 2205 ECML 1500242205
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1500242205 1500242205
Product Name Cylindrical Roller Bearings, Single Row - NU 2205 ECML Cylindrical Roller Bearings, Single Row - NU 2205 ECML
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 0.9843 inch (25.000 mm) 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm) 2.0472 inch (52.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details