SKF/Global Cylindrical Roller Bearings, Single Row - NJ 226 ECML 1490440226

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NJ 226 ECML - 1490440226 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 226 ECML
1490440226
Cylindrical Roller Bearings, Single Row - NJ 226 ECML 1490440226
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NJ 226 ECML - 1490440226 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 226 ECML
1490440226
Cylindrical Roller Bearings, Single Row - NJ 226 ECML 1490440226
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1490440226 1490440226
Product Name Cylindrical Roller Bearings, Single Row - NJ 226 ECML Cylindrical Roller Bearings, Single Row - NJ 226 ECML
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 5.1181 inch (130.000 mm) 5.1181 inch (130.000 mm)
Outside Diameter 9.0551 inch (230.000 mm) 9.0551 inch (230.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845750 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.4370 inch (11.100 mm)
Overall Width 0.9370 inch (23.800 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details