SKF/Global Cylindrical Roller Bearings, Single Row - NJ 206 ECML 1490440206

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NJ 206 ECML - 1490440206 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 206 ECML
1490440206
Cylindrical Roller Bearings, Single Row - NJ 206 ECML 1490440206
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NJ 206 ECML - 1490440206 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 206 ECML
1490440206
Cylindrical Roller Bearings, Single Row - NJ 206 ECML 1490440206
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1490440206 1490440206
Product Name Cylindrical Roller Bearings, Single Row - NJ 206 ECML Cylindrical Roller Bearings, Single Row - NJ 206 ECML
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 1.1811 inch (30.000 mm) 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm) 2.4409 inch (62.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 1469271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.1654 inch (55.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details