SKF/Global Cylindrical Roller Bearings, Single Row - NJ 219 ECP 1490410219

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NJ 219 ECP - 1490410219 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 219 ECP
1490410219
Cylindrical Roller Bearings, Single Row - NJ 219 ECP 1490410219
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NJ 219 ECP - 1490410219 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 219 ECP
1490410219
Cylindrical Roller Bearings, Single Row - NJ 219 ECP 1490410219
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1490410219 1490410219
Product Name Cylindrical Roller Bearings, Single Row - NJ 219 ECP Cylindrical Roller Bearings, Single Row - NJ 219 ECP
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 3.7402 inch (95.000 mm) 3.7402 inch (95.000 mm)
Outside Diameter 6.6929 inch (170.000 mm) 6.6929 inch (170.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
Rotation - Cross Roller Ring - RBU15025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details