SKF/Global Cylindrical Roller Bearings, Single Row - NJ 311 ECM 1490400311

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NJ 311 ECM - 1490400311 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 311 ECM
1490400311
Cylindrical Roller Bearings, Single Row - NJ 311 ECM 1490400311
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NJ 311 ECM - 1490400311 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 311 ECM
1490400311
Cylindrical Roller Bearings, Single Row - NJ 311 ECM 1490400311
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1490400311 1490400311
Product Name Cylindrical Roller Bearings, Single Row - NJ 311 ECM Cylindrical Roller Bearings, Single Row - NJ 311 ECM
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 2.1654 inch (55.000 mm) 2.1654 inch (55.000 mm)
Outside Diameter 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details