SKF/Global Cylindrical Roller Bearings, Single Row - NU 207 ECPH 1490280207

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 207 ECPH - 1490280207 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 207 ECPH
1490280207
Cylindrical Roller Bearings, Single Row - NU 207 ECPH 1490280207
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 207 ECPH - 1490280207 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 207 ECPH
1490280207
Cylindrical Roller Bearings, Single Row - NU 207 ECPH 1490280207
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1490280207 1490280207
Product Name Cylindrical Roller Bearings, Single Row - NU 207 ECPH Cylindrical Roller Bearings, Single Row - NU 207 ECPH
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm) 2.8346 inch (72.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details