SKF/Global Cylindrical Roller Bearings, Single Row - NU 217 ECML 1490240217

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 217 ECML - 1490240217 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 217 ECML
1490240217
Cylindrical Roller Bearings, Single Row - NU 217 ECML 1490240217
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 217 ECML - 1490240217 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 217 ECML
1490240217
Cylindrical Roller Bearings, Single Row - NU 217 ECML 1490240217
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1490240217 1490240217
Product Name Cylindrical Roller Bearings, Single Row - NU 217 ECML Cylindrical Roller Bearings, Single Row - NU 217 ECML
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 3.3465 inch (85.000 mm) 3.3465 inch (85.000 mm)
Outside Diameter 5.9055 inch (150.000 mm) 5.9055 inch (150.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details
.1900 in. ID, .5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2750 lbs (1247 kg)
View Details
Rotation - Cross Roller Ring - RB11012UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details