SKF/Global Cylindrical Roller Bearings, Single Row - NU 313 ECJ 1490220313

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NU 313 ECJ - 1490220313 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 313 ECJ
1490220313
Cylindrical Roller Bearings, Single Row - NU 313 ECJ 1490220313
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NU 313 ECJ - 1490220313 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NU 313 ECJ
1490220313
Cylindrical Roller Bearings, Single Row - NU 313 ECJ 1490220313
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1490220313 1490220313
Product Name Cylindrical Roller Bearings, Single Row - NU 313 ECJ Cylindrical Roller Bearings, Single Row - NU 313 ECJ
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 2.5591 inch (65.000 mm) 2.5591 inch (65.000 mm)
Outside Diameter 5.5118 inch (140.000 mm) 5.5118 inch (140.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845744 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details