The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1490220230 | 1490220230 |
| Product Name | Cylindrical Roller Bearings, Single Row - NU 230 ECJ | Cylindrical Roller Bearings, Single Row - NU 230 ECJ |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller | Cylindrical Roller |
| Design Units | Metric | Metric |
| Bore | 5.9055 inch (150.000 mm) | 5.9055 inch (150.000 mm) |
| Outside Diameter | 10.6299 inch (270.000 mm) | 10.6299 inch (270.000 mm) |