The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1490200226 | 1490200226 |
| Product Name | Cylindrical Roller Bearings, Single Row - NU 226 ECM | Cylindrical Roller Bearings, Single Row - NU 226 ECM |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller | Cylindrical Roller |
| Design Units | Metric | Metric |
| Bore | 5.1181 inch (130.000 mm) | 5.1181 inch (130.000 mm) |
| Outside Diameter | 9.0551 inch (230.000 mm) | 9.0551 inch (230.000 mm) |