SKF/Global Cam Followers - KRV 19 PPA 148113019

Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.
Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - KRV 19 PPA - 148113019 - SKF/Global
Lansdale, PA, USA
Cam Followers - KRV 19 PPA
148113019
Cam Followers - KRV 19 PPA 148113019
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site
Cam Followers - KRV 19 PPA - 148113019 - SKF/North America
Lansdale, PA, USA
Cam Followers - KRV 19 PPA
148113019
Cam Followers - KRV 19 PPA 148113019
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 148113019 148113019
Product Name Cam Followers - KRV 19 PPA Cam Followers - KRV 19 PPA
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.3150 inch (8.000 mm) 0.3150 inch (8.000 mm)
Outside Diameter 0.7480 inch (19.000 mm) 0.7480 inch (19.000 mm)
Overall Width 1.2598 inch (32.000 mm) 1.2598 inch (32.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Rotation - Cross Roller Ring - RBU4010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details
Roller Bearings - 2482800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details